Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold J24B2B

Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F2876 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F2876
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F2876
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 95F2876
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details