Wiremold Co. (The) Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold J08B2B

Description
POWER OUTLET STRIP, 8OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Product Range:Plug-In Outlet Center Series; Output Current:15A RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 8OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Product Range:Plug-In Outlet Center Series; Output Current:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold - 27C4008 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold
27C4008
Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold 27C4008
POWER OUTLET STRIP, 8OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Product Range:Plug-In Outlet Center Series; Output Current:15A RoHS Compliant: No

POWER OUTLET STRIP, 8OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Product Range:Plug-In Outlet Center Series; Output Current:15A RoHS Compliant: No

Supplier's Site Datasheet
Strip, Power; 8; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount - 70091754 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 8; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount
70091754
Strip, Power; 8; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount 70091754
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards

Features:

  • Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts
  • Rugged, Durable Aluminum Housing
  • Standard Black Matte Finish with Black Cord
  • Rack Mountable with Complete Mounting Hardware and Installation Instructions Included
  • Lighted On/Off Switch to Control
  • Resettable Circuit Breaker Provides Overload Protection
  • Two-Year Warranty
  • UL and cUL Recognized to UL1363 Standards
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 27C4008 70091754
Product Name Power Outlet Strip, 8Outlet, 15A; No. Of Outlets Legrand Wiremold Strip, Power; 8; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T10B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685396 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details