SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L23-30R CONFIGURATION
5 WIRE(S)
UL 498, CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
ISOLATED GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L23-30R CONFIGURATION
5 WIRE(S)
UL 498, CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
ISOLATED GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L23-30R CONFIGURATION
5 WIRE(S)
UL 498, CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
ISOLATED GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L23-30R CONFIGURATION
5 WIRE(S)
UL 498, CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
ISOLATED GROUNDING
4 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H