Legrand - Pass & Seymour Locking Device Receptacle IGL2120-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA C22.2 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA C22.2 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL2120-R - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
IGL2120-R
Locking Device Receptacle IGL2120-R
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L21-20R CONFIGURATION 5 WIRE(S) UL 498, CSA C22.2 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • L21-20R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IGL2120-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-796375-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 4303.2014.04 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details