Legrand - Pass & Seymour Surge Suppression Receptacle IG420-HGRYSP

Description
TVSS QUAD TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Datasheet
Description
TVSS QUAD TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HGRYSP - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppression Receptacle
IG420-HGRYSP
Surge Suppression Receptacle IG420-HGRYSP
TVSS QUAD TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
  • TVSS QUAD TYPE
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 1449/498, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -40 TO 150 DEG F
  • OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IG420-HGRYSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade - 3002SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
AC Power Entry Modules - 1-6609946-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 4303.1064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details