Suzhou Ele Mfg Co., Ltd. 20 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade 3002SR

Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote
Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade - 3002SR - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
20 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade
3002SR
20 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade 3002SR
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.

  • High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
  • Back wire ground clamp for fast and secure wiring. |
  • Self-grounding clip assures positive ground. |
  • Push-in quick back wring holes allow faster, easier installation. |
  • Heavy-duty compact design for easier installation and long-lasting performance. |
  • All four contact screws and the ground screw are backed-out. |
  • Self-grounding clip assures positive ground. |
  • Wrap-around galvanized steel straps. |
  • Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
  • Compact body design allows for adequate wiring room in the wallbox. |
  • Heavy interior walls provide additional support to ensure contact retention. |
  • One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number 3002SR
Product Name 20 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Wall / Box
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Smart In-wall Outlets - RRN00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details