Legrand Power Distribution Units IEC5

Description
Wiremold IEC5 Socket Bar
Request a Quote Datasheet
Description
Wiremold IEC5 Socket Bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units - 8361299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Distribution Units
8361299
Power Distribution Units 8361299
Wiremold IEC5 Socket Bar

Wiremold IEC5 Socket Bar

Supplier's Site
Power Strip; 5; 15/20 A; 120 V; Aluminum; Gray; 14/3 SJT Cord, 12/3 SJT Cord - 70091772 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 5; 15/20 A; 120 V; Aluminum; Gray; 14/3 SJT Cord, 12/3 SJT Cord
70091772
Power Strip; 5; 15/20 A; 120 V; Aluminum; Gray; 14/3 SJT Cord, 12/3 SJT Cord 70091772
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1245 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1245
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1245
POWER OUTLET STRIP; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: Yes

POWER OUTLET STRIP; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Strips Power Strips
Product Number 8361299 70091772 95F1245
Product Name Power Distribution Units Power Strip; 5; 15/20 A; 120 V; Aluminum; Gray; 14/3 SJT Cord, 12/3 SJT Cord Power Outlet Strip; No. Of Outlets Legrand Wiremold
Voltage 250 v 250VAC
Number of Outlets 5 5 5
Outlets Iec c13 NEMA
Features On-Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 8318946 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details