Altech Corp. One Phase Power Distribution Blocks 38019

Description
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove
Request a Quote Datasheet
Description
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Flemington, NJ, USA
One Phase Power Distribution Blocks
38019
One Phase Power Distribution Blocks 38019
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove

Features:

  • Quick Mounting And Wiring
  • IP20 Finger Safe
  • DIN Rail or Panel Mount
  • Blocks Fit With Other DIN Rail Mountable Modular Devices
  • No Caps To Open Or Remove
Buy Now Datasheet
Power Distribution Block; 310, 400 A; 600/690 VAC; 1; 11; 3.98 in.; 1.97 in. - 70077257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Distribution Block; 310, 400 A; 600/690 VAC; 1; 11; 3.98 in.; 1.97 in.
70077257
Power Distribution Block; 310, 400 A; 600/690 VAC; 1; 11; 3.98 in.; 1.97 in. 70077257
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V Speed of mounting and wiring IP20 finger safe Power distribution block fit with other DIN rail mountable modular devices.

Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V

  • Speed of mounting and wiring
  • IP20 finger safe
    Power distribution block fit with other DIN rail mountable modular devices.
Supplier's Site
Power Distribution Block -  - Radwell International
Willingboro, NJ, United States
Power Distribution Block
Power Distribution Block
ALTECH CORP Panel Accessories 38019

ALTECH CORP Panel Accessories 38019

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc. Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 38019 70077257
Product Name One Phase Power Distribution Blocks Power Distribution Block; 310, 400 A; 600/690 VAC; 1; 11; 3.98 in.; 1.97 in. Power Distribution Block
Voltage 600 - 690 VAC 600V
Phase Single
Current 400.0 amps 310.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details