Legrand - Pass & Seymour Duplex/Single Receptacle CRL5362-B

Description
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD CRL MODEL
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD CRL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRL5362-B - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
CRL5362-B
Duplex/Single Receptacle CRL5362-B
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H INCLUDES 6 INCH LEAD CRL MODEL
  • DUPLEX TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
  • OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • INCLUDES 6 INCH LEAD
  • CRL MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CRL5362-B
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof Connector - K32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details