Legrand Construction Spec Grade Receptacle CRL5262SCWB

Description
Construction Spec Grade Receptacles, with 6" Leads, Split Circuit Capable, 15A, 125V, White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Split circuit capable types have four leads – 2 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.
Description
Construction Spec Grade Receptacles, with 6" Leads, Split Circuit Capable, 15A, 125V, White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Split circuit capable types have four leads – 2 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.

Suppliers

Company
Product
Description
Supplier Links
Construction Spec Grade Receptacle - CRL5262SCWB - Legrand
West Hartford, CT, USA
Construction Spec Grade Receptacle
CRL5262SCWB
Construction Spec Grade Receptacle CRL5262SCWB
Construction Spec Grade Receptacles, with 6" Leads, Split Circuit Capable, 15A, 125V, White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Split circuit capable types have four leads – 2 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.

Construction Spec Grade Receptacles, with 6" Leads, Split Circuit Capable, 15A, 125V, White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Impact-resistant nylon face and thermoplastic back body
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
  • Pre-wired with welded wire leads that create faster, more reliable connections.
  • Split circuit capable types have four leads – 2 hot, 1 neutral, and 1 ground.
  • Pre-stripped leads fasten to conductors, faster than standard pigtails.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number CRL5262SCWB
Product Name Construction Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F32S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose - 2105M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details