Legrand - Pass & Seymour Locking Device Plug CRL1430-P

Description
POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CRL1430-P - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
CRL1430-P
Locking Device Plug CRL1430-P
POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW, WHITE COLOR
  • L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL TIN PLATED STRESSCON
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CRL MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CRL1430-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Box Inlet - G41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details