SMOOTH FACE DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL, HOSPITAL GRADE
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
MAXIMUM WORKING VOLTAGE 250 V
CRB5 MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
SMOOTH FACE DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL, HOSPITAL GRADE
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
MAXIMUM WORKING VOLTAGE 250 V
CRB5 MODEL
SMOOTH FACE DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL, HOSPITAL GRADE
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
MAXIMUM WORKING VOLTAGE 250 V
CRB5 MODEL
SMOOTH FACE DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL, HOSPITAL GRADE
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICATION STANDARD FEDERAL SPECIFICATION WC-596
OVERALL SIZE 1.322 INCH W X 0.78 INCH D X 3.281 INCH H