Legrand - Pass & Seymour Locking Device Receptacle CR6369

Description
SINGLE LOCKING TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C CR6300 MODEL
Datasheet
Description
SINGLE LOCKING TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C CR6300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CR6369 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
CR6369
Locking Device Receptacle CR6369
SINGLE LOCKING TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C CR6300 MODEL
  • SINGLE LOCKING TYPE
  • GLASS FILLED NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 1.98 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H
  • FACE OUTLET SIZE 1.98 INCH DIA
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 115 DEG C
  • CR6300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CR6369
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2094-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details