Legrand - Pass & Seymour Duplex/Single Receptacle CR6207

Description
DUPLEX TYPE YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6200 MODEL
Datasheet
Description
DUPLEX TYPE YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6207 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
CR6207
Duplex/Single Receptacle CR6207
DUPLEX TYPE YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6200 MODEL
  • DUPLEX TYPE
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, DUST AND MOISTURE RESISTANT
  • OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
  • CR6200 MODEL
Supplier's Site Datasheet
Corrosion, Dust & Moisture Resistant Receptacle - CR6207 - Legrand
West Hartford, CT, USA
Corrosion, Dust & Moisture Resistant Receptacle
CR6207
Corrosion, Dust & Moisture Resistant Receptacle CR6207
Corrosion-, Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Yellow FEATURES Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate.

Corrosion-, Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Yellow

FEATURES

  • Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use.
  • Cellular neoprene sealing mat fits under wall plate.
Supplier's Site
Corrosion, Dust & Moisture Resistant Receptacle - CR6207 - Legrand
West Hartford, CT, USA
Corrosion, Dust & Moisture Resistant Receptacle
CR6207
Corrosion, Dust & Moisture Resistant Receptacle CR6207
Corrosion-, Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Yellow FEATURES Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate.

Corrosion-, Dust- & Moisture-Resistant Duplex Receptacle 15amp 125volt Yellow

FEATURES

  • Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use.
  • Cellular neoprene sealing mat fits under wall plate.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand Legrand
Product Category Power Connectors Power Connectors Power Connectors
Product Number CR6207 CR6207 CR6207
Product Name Duplex/Single Receptacle Corrosion, Dust & Moisture Resistant Receptacle Corrosion, Dust & Moisture Resistant Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle Receptacle
Configuration Duplex Duplex Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-105-315 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof 15° Angled Receptacle - F42S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers