CDFB10GRY -- SLIDE EFL SP 2W 10A GRY LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Slide Efl Sp 2W 10A Gry Legrand Pass & Seymour
CDFB10GRY
Description
SLIDE EFL SP 2W 10A GRY
Description
SLIDE EFL SP 2W 10A GRY
Suppliers
Slide Efl Sp 2W 10A Gry Legrand Pass & Seymour
01P5673
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01P5673 |
|
Product Name
|
Slide Efl Sp 2W 10A Gry Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details