Wiremold Co. (The) Power Strip, Circuit Breaker, 12 Outlets, 15 ft. cord C10222

Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips
Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Power Strip, Circuit Breaker, 12 Outlets, 15 ft. cord
70091768
Power Strip, Circuit Breaker, 12 Outlets, 15 ft. cord 70091768
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components.
Features:

  • Maximum Rating of 15 A, 120 V
  • Built-In Circuit Breakers
  • Aluminum Silver Gray Housing
  • Snap-On, Adjustable Mounting Clips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091768
Product Name Power Strip, Circuit Breaker, 12 Outlets, 15 ft. cord
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585H16B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
Surge Suppressor; 6; 15 A; lt 1 ns; 2 ft.; 0.6 lbs.; UL Listed; 15 A; 120 VAC; - 70101763 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details
2 suppliers