DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 50 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 50 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 50 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
DUPLEX TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL, SPECIFICATION GRADE
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H