DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT
DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TAMPER RESISTANT