Legrand - Pass & Seymour Popout 20A Duplex Outlet Kit 1 G Gr Legrand Pass & Seymour ARPTR201GG2

Description
POPOUT 20A DUPLEX OUTLET KIT 1 G GR
Description
POPOUT 20A DUPLEX OUTLET KIT 1 G GR

Suppliers

Company
Product
Description
Supplier Links
Popout 20A Duplex Outlet Kit 1 G Gr Legrand Pass & Seymour - 48AJ9003 - Newark, An Avnet Company
Chicago, IL, United States
Popout 20A Duplex Outlet Kit 1 G Gr Legrand Pass & Seymour
48AJ9003
Popout 20A Duplex Outlet Kit 1 G Gr Legrand Pass & Seymour 48AJ9003
POPOUT 20A DUPLEX OUTLET KIT 1 G GR

POPOUT 20A DUPLEX OUTLET KIT 1 G GR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AJ9003
Product Name Popout 20A Duplex Outlet Kit 1 G Gr Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details