Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
LEGRAND
ALSLDR60TM1 -- ADORNE LED DRIVER DIMMABLE 60W TIT LEGRAND WIREMOLD
Legrand
Adorne Led Driver Dimmable 60W Tit Legrand Wiremold
ALSLDR60TM1
Description
ADORNE LED DRIVER DIMMABLE 60W TIT
Newark, An Avnet Company
Done
Description
ADORNE LED DRIVER DIMMABLE 60W TIT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Adorne Led Driver Dimmable 60W Tit Legrand Wiremold
54AH2848
Adorne Led Driver Dimmable 60W Tit Legrand Wiremold
54AH2848
ADORNE LED DRIVER DIMMABLE 60W TIT
ADORNE LED DRIVER DIMMABLE 60W TIT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
LED Drivers
Product Number
54AH2848
Product Name
Adorne Led Driver Dimmable 60W Tit Legrand Wiremold
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
LDO 2.5V 0.15A SOT-23 LED Driver IC
AAT3201IGV-2.5-T1
View Details
Allegro MicroSystems Inc.
LED Drivers
A6277EA
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
4.5 to 5.5 volts
Output Voltage
4 volts
View Details
3
suppliers
Infineon Technologies AG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
98-0522TRPBF
View Details
2
suppliers
Nexperia B.V.
250MA LED Driver IC
NCR320UX
Specs
Input Voltage
? to 16 volts
Output Voltage
16 volts
Number of Channels
1 #
View Details
7
suppliers