FEED THROUGH, DUPLEX, SELF TEST TYPE
THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
GROUND TYPE GROUNDING
OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OPERATING TEMPERATURE -35 TO 66 DEG C
APPLICABLE STANDARD FED SPEC WC596
Description
FEED THROUGH, DUPLEX, SELF TEST TYPE
THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
GROUND TYPE GROUNDING
OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OPERATING TEMPERATURE -35 TO 66 DEG C
APPLICABLE STANDARD FED SPEC WC596
FEED THROUGH, DUPLEX, SELF TEST TYPE
THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
GROUND TYPE GROUNDING
OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OPERATING TEMPERATURE -35 TO 66 DEG C
APPLICABLE STANDARD FED SPEC WC596
FEED THROUGH, DUPLEX, SELF TEST TYPE
THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
GROUND TYPE GROUNDING
OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H