Legrand - Pass & Seymour Duplex/Single Receptacle AF20-DFW

Description
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C
Datasheet
Description
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF20-DFW - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
AF20-DFW
Duplex/Single Receptacle AF20-DFW
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C
  • POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number AF20-DFW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 1579250 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details