Legrand - Pass & Seymour Duplex/Single Receptacle AF20-DFLA

Description
AFCI TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet
Description
AFCI TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF20-DFLA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
AF20-DFLA
Duplex/Single Receptacle AF20-DFLA
AFCI TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
  • AFCI TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL
  • LIGHT ALMOND COLOR
  • SPECIFICATION GRADE
  • UL (CANADA AND US), CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number AF20-DFLA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-6609104-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers