AFCI, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL
WHITE COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
OPERATING TEMPERATURE -35 TO 66 DEG C
APPLICABLE STANDARD FED SPEC WC596
Legrand - Pass & Seymour
Done
Datasheet
Description
AFCI, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL
WHITE COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
OPERATING TEMPERATURE -35 TO 66 DEG C
APPLICABLE STANDARD FED SPEC WC596
AFCI, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL
WHITE COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
OPERATING TEMPERATURE -35 TO 66 DEG C
APPLICABLE STANDARD FED SPEC WC596
AFCI, STRAIGHT BLADE TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL
WHITE COLOR
NEMA 5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL (CANADA AND US), CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H