Legrand - Pass & Seymour Duplex/Single Receptacle 885-TRWRICC8

Description
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H PACKAGING TYPE CUT CASE 885 MODEL
Datasheet
Description
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H PACKAGING TYPE CUT CASE 885 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRWRICC8 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
885-TRWRICC8
Duplex/Single Receptacle 885-TRWRICC8
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H PACKAGING TYPE CUT CASE 885 MODEL
  • DECORATOR, DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, WEATHER RESISTANT
  • SIDE WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
  • PACKAGING TYPE CUT CASE
  • 885 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 885-TRWRICC8
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details
Circular Power Connectors - 183040-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3964-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers