Legrand - Pass & Seymour Duplex/Single Receptacle 885-TRWRI

Description
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL
Datasheet
Description
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRWRI - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
885-TRWRI
Duplex/Single Receptacle 885-TRWRI
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL
  • DECORATOR, DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, WEATHER RESISTANT
  • SIDE WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
  • 885 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 885-TRWRI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-102-850 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 403048M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details