Legrand - Pass & Seymour Duplex/Single Receptacle 880

Description
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.28 INCH H
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.28 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 880 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
880
Duplex/Single Receptacle 880
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.28 INCH H
  • DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • SIDE WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.28 INCH H
Supplier's Site Datasheet
West Hartford, CT, USA
TradeMaster Receptacle
880
TradeMaster Receptacle 880
Duplex Receptacle, 8 hole push wire without terminal screws. 15 amp, 125 volt. Brown. FEATURES High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier #12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. (3232 models) Self-grounding models provide automatic ground clip.

Duplex Receptacle, 8 hole push wire without terminal screws. 15 amp, 125 volt. Brown.

FEATURES

  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier #12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 - #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Low profile face.
  • Traditional contoured face.
  • (3232 models) Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 880 880
Product Name Duplex/Single Receptacle TradeMaster Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609945-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 Sheet J Snap-In Power Outlet; White - 83031230 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details