Suzhou Ele Mfg Co., Ltd. Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light ERL251530

Description
Smart Dusk-to-Dawn Sensor, Built-in light sensor automatically activates the night light in low amblent lighting and turns it off when bright, ensuring energy-efficient operation without manual effort. | Adjustable Brightness Settings, Choose from High, Medium, or Off to customize the lighting for comfort,orientation, or sleep-friendly ambiance. | Manual Override Function, Full user control: manually switch the night light on or off anytime. | Soft, Eye-Friendly lllumination, Engineered with a diffused light dome to deliver a warm, gentle glow-without harsh glare or disruptive blue-white light. | Quick & Easy Installation, Replaces any standard outlet in as little as 10 minutes. Slim profile fits both new builds and retrofit applications, including shallow wall boxes.
Request a Quote
Description
Smart Dusk-to-Dawn Sensor, Built-in light sensor automatically activates the night light in low amblent lighting and turns it off when bright, ensuring energy-efficient operation without manual effort. | Adjustable Brightness Settings, Choose from High, Medium, or Off to customize the lighting for comfort,orientation, or sleep-friendly ambiance. | Manual Override Function, Full user control: manually switch the night light on or off anytime. | Soft, Eye-Friendly lllumination, Engineered with a diffused light dome to deliver a warm, gentle glow-without harsh glare or disruptive blue-white light. | Quick & Easy Installation, Replaces any standard outlet in as little as 10 minutes. Slim profile fits both new builds and retrofit applications, including shallow wall boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light
ERL251530
Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light ERL251530
Smart Dusk-to-Dawn Sensor, Built-in light sensor automatically activates the night light in low amblent lighting and turns it off when bright, ensuring energy-efficient operation without manual effort. | Adjustable Brightness Settings, Choose from High, Medium, or Off to customize the lighting for comfort,orientation, or sleep-friendly ambiance. | Manual Override Function, Full user control: manually switch the night light on or off anytime. | Soft, Eye-Friendly lllumination, Engineered with a diffused light dome to deliver a warm, gentle glow-without harsh glare or disruptive blue-white light. | Quick & Easy Installation, Replaces any standard outlet in as little as 10 minutes. Slim profile fits both new builds and retrofit applications, including shallow wall boxes.

  • Smart Dusk-to-Dawn Sensor, Built-in light sensor automatically activates the night light in low amblent lighting and turns it off when bright, ensuring energy-efficient operation without manual effort. |
  • Adjustable Brightness Settings, Choose from High, Medium, or Off to customize the lighting for comfort,orientation,or sleep-friendly ambiance. |
  • Manual Override Function, Full user control: manually switch the night light on or off anytime. |
  • Soft, Eye-Friendly lllumination, Engineered with a diffused light dome to deliver a warm, gentle glow-without harsh glare or disruptive blue-white light. |
  • Quick & Easy Installation, Replaces any standard outlet in as little as 10 minutes. Slim profile fits both new builds and retrofit applications, including shallow wall boxes.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number ERL251530
Product Name Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
15 Amp Tamper Resistant Single Outlet, Back Wire Only, Residential Grade - 3000SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1815D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
20 Amp Decorative Outlet, Side Wire Only, Residential Grade - 2004A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details