Legrand - Pass & Seymour Duplex/Single Receptacle 880-TR

Description
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 INCLUDES 8 HOLE PUSH WIRE EXCLUDES TERMINAL EAR
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 INCLUDES 8 HOLE PUSH WIRE EXCLUDES TERMINAL EAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 880-TR - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
880-TR
Duplex/Single Receptacle 880-TR
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 INCLUDES 8 HOLE PUSH WIRE EXCLUDES TERMINAL EAR
  • DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, PUSH WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • INCLUDES 8 HOLE PUSH WIRE
  • EXCLUDES TERMINAL EAR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 880-TR
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543501 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IP44 Splashproof 15° Angled Receptacle - F31S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers