Legrand - Pass & Seymour Standard Tie 830207

Description
ONE PIECE, LOCKING TYPE POLYAMIDE NYLON 12 MATERIAL 30 INCH 30 LENGTH IN INCH 0.35 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 3 TO 8.5 INCH BUNDLE DIAMETER POLYAMIDE NYLON 12 CLIP MATERIAL COLSON. BRAND APPLICATION INDOOR/OUTDOOR CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV RESISTANT OPERATING TEMPERATURE -49 TO 212 DEG F LENGTH IN INCH - UOM IN
Description
ONE PIECE, LOCKING TYPE POLYAMIDE NYLON 12 MATERIAL 30 INCH 30 LENGTH IN INCH 0.35 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 3 TO 8.5 INCH BUNDLE DIAMETER POLYAMIDE NYLON 12 CLIP MATERIAL COLSON. BRAND APPLICATION INDOOR/OUTDOOR CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV RESISTANT OPERATING TEMPERATURE -49 TO 212 DEG F LENGTH IN INCH - UOM IN

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Tie
830207
Standard Tie 830207
ONE PIECE, LOCKING TYPE POLYAMIDE NYLON 12 MATERIAL 30 INCH 30 LENGTH IN INCH 0.35 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 3 TO 8.5 INCH BUNDLE DIAMETER POLYAMIDE NYLON 12 CLIP MATERIAL COLSON. BRAND APPLICATION INDOOR/OUTDOOR CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV RESISTANT OPERATING TEMPERATURE -49 TO 212 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, LOCKING TYPE
  • POLYAMIDE NYLON 12 MATERIAL
  • 30 INCH
  • 30 LENGTH IN INCH
  • 0.35 INCH
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 3 TO 8.5 INCH BUNDLE DIAMETER
  • POLYAMIDE NYLON 12 CLIP MATERIAL
  • COLSON. BRAND
  • APPLICATION INDOOR/OUTDOOR
  • CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT, UV RESISTANT
  • OPERATING TEMPERATURE -49 TO 212 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Cable Ties
Product Number 830207
Product Name Standard Tie
Length 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details