Legrand Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold 7712ULBD20R

Description
POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold - 30C8967 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold
30C8967
Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold 30C8967
POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

POWER OUTLET STRIP, 12 OUTLET, 20A; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 30C8967
Product Name Power Outlet Strip, 12 Outlet, 20A; No. Of Outlets Legrand Wiremold
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685318 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1583H8D1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
4-Outlet Vertical Power Strip, 2-15A & 2-20A, 120V, 15-ft. Cord, 5-20P, 12 in. - PS120420 - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details