Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold 7712ULBD

Description
POWER OUTLET STRIP; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:2m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:77"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:2m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:77"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1190 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1190
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1190
POWER OUTLET STRIP; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:2m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:77"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:2m; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:77"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 95F1190
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details