Legrand Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold 7712BDS20R

Description
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No
Datasheet
Description
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold - 30C8964 - Newark, An Avnet Company
Chicago, IL, United States
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold
30C8964
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold 30C8964
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No

ELECTRICAL, SOCKET OUTLETS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 30C8964
Product Name Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T4A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details