Legrand Suppressors; No. Of Outlets Legrand Wiremold 7712BDS

Description
SUPPRESSORS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:12kA; Product Range:CabinetMate Series; Output Current:15A RoHS Compliant: No
Datasheet
Description
SUPPRESSORS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:12kA; Product Range:CabinetMate Series; Output Current:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors; No. Of Outlets Legrand Wiremold - 05C4106 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Legrand Wiremold
05C4106
Suppressors; No. Of Outlets Legrand Wiremold 05C4106
SUPPRESSORS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:12kA; Product Range:CabinetMate Series; Output Current:15A RoHS Compliant: No

SUPPRESSORS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:12kA; Product Range:CabinetMate Series; Output Current:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 05C4106
Product Name Suppressors; No. Of Outlets Legrand Wiremold
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685406 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584T6A1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details