ELECTRICAL, SOCKET OUTLETS; No. of Outlets:12Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 30C8963 |
| Product Name | Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold |
| Number of Outlets | 12 |