Legrand Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold 7011ULBD20R

Description
POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold - 30C8961 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold
30C8961
Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold 30C8961
POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

POWER OUTLET STRIP, 11 OUTLET, 20A; No. of Outlets:11Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 30C8961
Product Name Power Outlet Strip, 11 Outlet, 20A; No. Of Outlets Legrand Wiremold
Number of Outlets 11
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852T8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details