Legrand Suppressors; No. Of Outlets Legrand Wiremold 7011BDS

Description
SUPPRESSORS; No. of Outlets:11Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Product Range:CabinetMATE Series; Output Current:15A; Response Time:1ns; Suppressor Type:Outlet Strip RoHS Compliant: No
Datasheet
Description
SUPPRESSORS; No. of Outlets:11Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Product Range:CabinetMATE Series; Output Current:15A; Response Time:1ns; Suppressor Type:Outlet Strip RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors; No. Of Outlets Legrand Wiremold - 05C4104 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Legrand Wiremold
05C4104
Suppressors; No. Of Outlets Legrand Wiremold 05C4104
SUPPRESSORS; No. of Outlets:11Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Product Range:CabinetMATE Series; Output Current:15A; Response Time:1ns; Suppressor Type:Outlet Strip RoHS Compliant: No

SUPPRESSORS; No. of Outlets:11Outlets; Outlet Type:NEMA 5-15R; Peak Surge Current:36kA; Product Range:CabinetMATE Series; Output Current:15A; Response Time:1ns; Suppressor Type:Outlet Strip RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 05C4104
Product Name Suppressors; No. Of Outlets Legrand Wiremold
Number of Outlets 11
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494592 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Power Modules for Desks Desktop Power Strip 3 Outlet - OME005.3A1U1C.3 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details