Legrand - Pass & Seymour Pin and Sleeve Receptacle 59113

Description
POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL SILVER PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet
Description
POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL SILVER PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Pin and Sleeve Receptacle
59113
Pin and Sleeve Receptacle 59113
POLARIZED TYPE VALOX MATERIAL 5 WIRE(S) INDUSTRIAL GRADE CSA APPROVAL 220/240/380/415 V VOLTAGE RATING 125 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER LEGRAND. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 ENCLOSURE IP67 SLEEVE MATERIAL SILVER PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
  • POLARIZED TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • INDUSTRIAL GRADE
  • CSA APPROVAL
  • 220/240/380/415 V VOLTAGE RATING
  • 125 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING COVER
  • LEGRAND. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ENCLOSURE IP67
  • SLEEVE MATERIAL SILVER PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 59113
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications CSA
Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details