Legrand - Pass & Seymour Combination Duplex Receptacle 5890-I

Description
IVORY COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE
Datasheet
Description
IVORY COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Duplex Receptacle - 5890-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Combination Duplex Receptacle
5890-I
Combination Duplex Receptacle 5890-I
IVORY COLOR UL 498, FSUL WC596 APPROVAL SIDE WIRING 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2 APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL PVC (BACK BODY), NYLON (FACE) OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION HARD USE SPECIFICATION GRADE
  • IVORY COLOR
  • UL 498, FSUL WC596 APPROVAL
  • SIDE WIRING
  • 125 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-20R DEVICE 1
  • 250 VAC 20 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL PVC (BACK BODY), NYLON (FACE)
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION HARD USE SPECIFICATION GRADE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5890-I
Product Name Combination Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

20A 4 Hour Plug Yellow, 2P 3W, IP44 - 84131103 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Country Selection USA
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 206705-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Heavy Duty Power Connectors - 403048M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details