Legrand - Pass & Seymour Pin and Sleeve Connector 58711

Description
MOBILE SOCKET TYPE POLYAMIDE 6 MATERIAL 200 TO 250 V AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) WATER RESISTANT APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262 ENCLOSURE TYPE IP44
Datasheet
Description
MOBILE SOCKET TYPE POLYAMIDE 6 MATERIAL 200 TO 250 V AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) WATER RESISTANT APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262 ENCLOSURE TYPE IP44
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 58711 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Connector
58711
Pin and Sleeve Connector 58711
MOBILE SOCKET TYPE POLYAMIDE 6 MATERIAL 200 TO 250 V AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S) WATER RESISTANT APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262 ENCLOSURE TYPE IP44
  • MOBILE SOCKET TYPE
  • POLYAMIDE 6 MATERIAL
  • 200 TO 250 V AT 50/60 HZ VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER RESISTANT
  • APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262
  • ENCLOSURE TYPE IP44
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 58711
Product Name Pin and Sleeve Connector
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-296-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers