Legrand - Pass & Seymour Duplex/Single Receptacle 5862-ALA

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL LIGHT ALMOND COLOR 6-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL LIGHT ALMOND COLOR 6-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5862-ALA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5862-ALA
Duplex/Single Receptacle 5862-ALA
DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL LIGHT ALMOND COLOR 6-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
  • DUPLEX, EXTRA HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL, SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5862-ALA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-6609951-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IEC 60320 C13 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers