Legrand - Pass & Seymour Duplex/Single Receptacle 5850-I

Description
DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL IVORY COLOR 6-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEGREE C
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL IVORY COLOR 6-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEGREE C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5850-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5850-I
Duplex/Single Receptacle 5850-I
DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL IVORY COLOR 6-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEGREE C
  • DUPLEX TYPE
  • THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.322 INCH W X 1.018 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 50 DEGREE C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5850-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/250V North American Screw Mount Receptacle - 88284100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
IP67 Watertight Box Receptacle - D41S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers