Appl Inl 400V 32A 3P+E IP44
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 8211854 |
| Product Name | Industrial Power Connectors |
| Device Type | Plug; Industrial Power Connectors |
| Mounting Style | Wall / Box; Wall Mount |
| Termination Types | Screw; Screw |
| Standards / Certifications | RoHS |