Legrand - Pass & Seymour Plug 30A 3Ph 250V Angle Legrand Pass & Seymour 5741-AN

Description
PLUG 30A 3PH 250V ANGLE
Description
PLUG 30A 3PH 250V ANGLE

Suppliers

Company
Product
Description
Supplier Links
Plug 30A 3Ph 250V Angle Legrand Pass & Seymour - 90H8184 - Newark, An Avnet Company
Chicago, IL, United States
Plug 30A 3Ph 250V Angle Legrand Pass & Seymour
90H8184
Plug 30A 3Ph 250V Angle Legrand Pass & Seymour 90H8184
PLUG 30A 3PH 250V ANGLE

PLUG 30A 3PH 250V ANGLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90H8184
Product Name Plug 30A 3Ph 250V Angle Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details