5679-SS -- STRAIGHT BLADE FLANGED RECEPTACLE OUTLET
Legrand - Pass & Seymour
Straight Blade Flanged Receptacle Outlet
5679-SS
Description
GRAY COLOR
6-15R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Description
GRAY COLOR
6-15R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Datasheet
Suppliers
Straight Blade Flanged Receptacle Outlet
5679-SS
GRAY COLOR
6-15R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
- GRAY COLOR
- 6-15R CONFIGURATION
- 3 WIRE(S)
- UL 498 APPROVAL
- 250 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5679-SS |
|
Product Name
|
Straight Blade Flanged Receptacle Outlet |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Plug
Applications
Industrial
Current Rating
32 amps
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details