Legrand - Pass & Seymour Straight Blade 2P 3W 15A 250V Fi Legrand Pass & Seymour 5678-SS

Description
STRAIGHT BLADE 2P 3W 15A 250V FI
Description
STRAIGHT BLADE 2P 3W 15A 250V FI

Suppliers

Company
Product
Description
Supplier Links
Straight Blade 2P 3W 15A 250V Fi Legrand Pass & Seymour - 22C7481 - Newark, An Avnet Company
Chicago, IL, United States
Straight Blade 2P 3W 15A 250V Fi Legrand Pass & Seymour
22C7481
Straight Blade 2P 3W 15A 250V Fi Legrand Pass & Seymour 22C7481
STRAIGHT BLADE 2P 3W 15A 250V FI

STRAIGHT BLADE 2P 3W 15A 250V FI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22C7481
Product Name Straight Blade 2P 3W 15A 250V Fi Legrand Pass & Seymour
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details