5479-SS -- STRAIGHT BLADE FLANGED RECEPTACLE OUTLET
Legrand - Pass & Seymour
Straight Blade Flanged Receptacle Outlet
5479-SS
Description
GRAY COLOR
6-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Description
GRAY COLOR
6-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Datasheet
Suppliers
Straight Blade Flanged Receptacle Outlet
5479-SS
GRAY COLOR
6-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
250 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
- GRAY COLOR
- 6-20R CONFIGURATION
- 3 WIRE(S)
- UL 498 APPROVAL
- 250 V VOLTAGE RATING
- 20 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5479-SS |
|
Product Name
|
Straight Blade Flanged Receptacle Outlet |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA
View Details