Legrand - Pass & Seymour Pin and Sleeve Connector 53888

Description
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) CSA C22.2 APPROVAL 220/240/380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67
Datasheet
Description
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) CSA C22.2 APPROVAL 220/240/380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 53888 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Connector
53888
Pin and Sleeve Connector 53888
AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE VALOX MATERIAL 0.8 INCH MIN. CABLE OUTER DIAMETER 1.26 INCH MAX. CABLE OUTER DIAMETER 5 WIRE(S) CSA C22.2 APPROVAL 220/240/380/415 V VOLTAGE RATING 63 AMPERE CURRENT RATING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT LEGRAND[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT ENCLOSURE IP67
  • AERATOR, COMPUTER, FAN, HEATER, POLARIZED, PUMP TYPE
  • VALOX MATERIAL
  • 0.8 INCH MIN. CABLE OUTER DIAMETER
  • 1.26 INCH MAX. CABLE OUTER DIAMETER
  • 5 WIRE(S)
  • CSA C22.2 APPROVAL
  • 220/240/380/415 V VOLTAGE RATING
  • 63 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • LEGRAND[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • AREA OF APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
  • ENCLOSURE IP67
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 53888
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Input Connector - 400017 - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6823-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers