5379-SS -- STRAIGHT BLADE FLANGED RECEPTACLE OUTLET
Legrand - Pass & Seymour
Straight Blade Flanged Receptacle Outlet
5379-SS
Description
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Description
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
Datasheet
Suppliers
Straight Blade Flanged Receptacle Outlet
5379-SS
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
UL 498 APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
- GRAY COLOR
- 5-20R CONFIGURATION
- 3 WIRE(S)
- UL 498 APPROVAL
- 125 V VOLTAGE RATING
- 20 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5379-SS |
|
Product Name
|
Straight Blade Flanged Receptacle Outlet |
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Configuration
IEC
Mounting Style
Cable; Cable Mount
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details