Legrand - Pass & Seymour Duplex/Single Receptacle 5362-ABL

Description
DUPLEX TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5362-ABL - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5362-ABL
Duplex/Single Receptacle 5362-ABL
DUPLEX TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL, SPECIFICATION GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
  • DUPLEX TYPE
  • NYLON MATERIAL
  • BLUE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL, SPECIFICATION GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE, BACK WIRING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5362-ABL
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
IEC Appliance Outlet F, mates to Felcom - 6650 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
IP44 Splashproof Angled Inlet - A42S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers